ETSI - TS 101 594-2

Core Network and Interoperability Testing (INT); Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (3GPP Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)

active, Most Current
Organization: ETSI
Publication Date: 1 June 2018
Status: active
Page Count: 64
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the protocol specification Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem as defined in ETSI TS 124 629 [1] in compliance with the relevant requirements.

Document History

TS 101 594-2
June 1, 2018
Core Network and Interoperability Testing (INT); Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (3GPP Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the protocol specification Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN)...
October 1, 2012
IMS Network Testing (INT); Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for the protocol specification as defined in ETSI [1] in compliance with the relevant requirements.

References

Advertisement