ETSI - TS 101 594-1

Core Network and Interoperability Testing (INT); Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (3GPP Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)

active, Most Current
Organization: ETSI
Publication Date: 1 June 2018
Status: active
Page Count: 14
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem supplementary service defined in ETSI TS 124 629 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [2].

Document History

TS 101 594-1
June 1, 2018
Core Network and Interoperability Testing (INT); Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (3GPP Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem...
October 1, 2012
IMS Network Testing (INT); Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the protocol specification as defined in ETSI TS 124 629 [1] in compliance with the relevant...

References

Advertisement