ETSI - TS 101 594-1
IMS Network Testing (INT); Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)
inactive
| Organization: | ETSI |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 13 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the protocol specification as defined in ETSI TS 124 629 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
Document History
June 1, 2018
Core Network and Interoperability Testing (INT); Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (3GPP Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem...
TS 101 594-1
October 1, 2012
IMS Network Testing (INT); Explicit Communication Transfer (ECT) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the protocol specification as defined in ETSI TS 124 629 [1] in compliance with the relevant...