DSF/EN 60320-1/FPRA1

Appliance couplers for household and similar general purposes – Part 1: General requirements

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 7
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

lEC 60320-1:2015(E) sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the mains supply. This part of lEC 60320 is also valid for appliance inlets/appliance outlets integrated or incorporated in appliances. The rated voltage does not exceed 250 V (a.c.) and the rated current does not exceed 16 A. This third edition cancels and replaces the second edition published in 2001 and Amendment 1:2007. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) Standard sheets moved from IEC 60320-1 to IEC 60320-3. b) Clarification of requirements for non-standardized appliance couplers.

Document History

March 23, 2021
Appliance couplers for household and similar general purposes – Part 1: General requirements – AMENDMENT 1
lEC 60320-1:2015(E) sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the...
June 24, 2019
Appliance couplers for household and similar general purposes – Part 1: General requirements
lEC 60320-1:2015(E) sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the...
February 15, 2016
Appliance couplers for household and similar general purposes – Part 1: General requirements
lEC 60320-1:2015(E) sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the...
September 28, 2015
Appliance couplers for household and similar general purposes – Part 1: General requirements
lEC 60320-1:2015(E) sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the...
November 27, 2007
Appliance couplers for household and similar general purposes – Part 1: General requirements
Applicable to two-pole appliance couplers for a.c. only, with and without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A.
January 19, 2006
Appliance couplers for household and similar general purposes -- Part 1: General requirements
A description is not available for this item.
January 24, 2002
Appliance couplers for household and similar general purposes – Part 1: General requirements
This part of IEC 60320 is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A,...
April 22, 1998
Appliance couplers for household and similar general purposes - Part 1: General requirements
Applicable to two-pole appliance couplers for a.c. only, with and without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A.
November 4, 1996
Appliance couplers for household and similar general purposes - Part 1: General requirements
Applicable to two-pole appliance couplers for a.c. only, with and without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A.
Appliance couplers for household and similar general purposes – Part 1: General requirements
lEC 60320-1:2015(E) sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the...
DSF/EN 60320-1/FPRA1
Appliance couplers for household and similar general purposes – Part 1: General requirements
lEC 60320-1:2015(E) sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the...
Appliance couplers for household and similar general purposes - Part 1: General requirements
A description is not available for this item.
Appliance couplers for household and similar general purposes - Part 1: General requirements
This part of the lEC 60320 sets the general requirements for appliance couplers for two poles 139 and two poles with earth contact and for the connection of electrical devices for household 140 and...
Advertisement