DSF/EN 54-3/FPRA1

Fire detection and fire alarm systems – Part 3: Fire alarm devices – Sounders

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 22
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible warning between the fire detection and fire alarm systems and the occupants of a building (see EN 54-1:2011). This European standard provides for the assessment and verification of constancy of performance (AVCP) of fire alarm sounders to this EN. This European standard is not intended to cover: a) loudspeaker type devices primarily intended for emitting emergency voice messages that are generated from an external audio source; b) supervisory sounders, for example, within the control and indicating equipment.

Document History

April 1, 2019
Fire detection and fire alarm systems – Part 3: Fire alarm devices – Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
August 12, 2014
Fire detection and fire alarm systems – Part 3: Fire alarm devices – Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
August 4, 2006
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This annex to EN 54-3 will describe the additional requirements and testing applicable to Audible fire alarm devices - Voice alarm sounders. Note: a voice alarm sounder is an audible fire alarm...
June 6, 2003
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders in a fixed installation intended to signal an audible warning of fire between a fire...
July 5, 2002
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This standard specifies the requirements, test methods and performance criteria for audible fire alarm sounders in a fixed installation intended to signal an audible warning of fire between a fire...
August 20, 2001
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This standard specifies the requirements, test methods and performance criteria for audible fire alarm sounders in a fixed installation intended to signal an audible warning of fire between a fire...
DSF/EN 54-3/FPRA1
Fire detection and fire alarm systems – Part 3: Fire alarm devices – Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders in a fixed installation intended to signal an audible warning of fire detection and...
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
Advertisement