DS/EN 54-3

Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders

inactive
Organization: DS
Publication Date: 20 August 2001
Status: inactive
Page Count: 22
ICS Code (Fire protection): 13.220.20
scope:

This standard specifies the requirements, test methods and performance criteria for audible fire alarm sounders in a fixed installation intended to signal an audible warning of fire between a fire detection and fire alarm system and the occupants of a building. It is intended to cover only those devices which derive their operating power by means of a physical electrical connection to an exteral source such as a fire alarm system. This standard specifies fire alarm sounders for two types of application environment, type A for indoor use and type B for outdoor use. The standard is not intended to cover: a) loudspeaker type devices primarily intended for emitting emergency voice messages; b) supervisory sounders, for example, within the control and indicating equipment.

Document History

April 1, 2019
Fire detection and fire alarm systems – Part 3: Fire alarm devices – Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
August 12, 2014
Fire detection and fire alarm systems – Part 3: Fire alarm devices – Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
August 4, 2006
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This annex to EN 54-3 will describe the additional requirements and testing applicable to Audible fire alarm devices - Voice alarm sounders. Note: a voice alarm sounder is an audible fire alarm...
June 6, 2003
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders in a fixed installation intended to signal an audible warning of fire between a fire...
July 5, 2002
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This standard specifies the requirements, test methods and performance criteria for audible fire alarm sounders in a fixed installation intended to signal an audible warning of fire between a fire...
DS/EN 54-3
August 20, 2001
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This standard specifies the requirements, test methods and performance criteria for audible fire alarm sounders in a fixed installation intended to signal an audible warning of fire between a fire...
Fire detection and fire alarm systems – Part 3: Fire alarm devices – Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders in a fixed installation intended to signal an audible warning of fire detection and...
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
Advertisement