DS/EN 3264
Aerospace series – Pipe coupling 8°30' in titanium alloy – Thrust wire nuts
active, Most Current
| Organization: | DS |
| Publication Date: | 25 June 2018 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This document specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: −55 °C to 135 °C.
Document History
DS/EN 3264
June 25, 2018
Aerospace series – Pipe coupling 8°30' in titanium alloy – Thrust wire nuts
This document specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: −55 °C...
July 23, 2010
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nuts
This European Standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range:...
November 29, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nut
This standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C...
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nuts
This standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: - 55 °C...