DS/EN 3264

Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nut

inactive
Organization: DS
Publication Date: 29 November 2001
Status: inactive
Page Count: 7
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C to 135 °C

Document History

June 25, 2018
Aerospace series – Pipe coupling 8°30' in titanium alloy – Thrust wire nuts
This document specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: −55 °C...
July 23, 2010
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nuts
This European Standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range:...
DS/EN 3264
November 29, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nut
This standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55 °C...
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nuts
This standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: - 55 °C...
Advertisement