AWPA/WOOD - AWPA E21
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED FOR INTERIOR APPLICATIONS (UC1 AND UC2); FULL-SIZE COMMODITY TERMITE TEST
active, Most Current
Buy Now
| Organization: | AWPA/WOOD |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 6 |
Document History
AWPA E21
January 1, 2018
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED FOR INTERIOR APPLICATIONS (UC1 AND UC2); FULL-SIZE COMMODITY TERMITE TEST
A description is not available for this item.
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED FOR INTERIOR APPLICATIONS (UC1 AND UC2); FULL-SIZE COMMODITY TERMITE TEST
This standard specifies a test method using samples with cross sections typical of treated commodities and thus evaluates the performance of the treatment method as well as the preservative. It is...
January 1, 2013
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED FOR INTERIOR APPLICATIONS (UC1 AND UC2); FULL-SIZE COMMODITY TERMITE TEST
This standard specifies a test method using samples with cross sections typical of treated commodities and thus evaluates the performance of the treatment method as well as the preservative. It is...
January 1, 2011
STANDARD TEST METHOD FOR THE EVALUATION OF PRESERVATIVE TREATMENTS FOR LUMBER AND TIMBERS AGAINST SUBTERRANEAN TERMITES IN ABOVE-GROUND, PROTECTED APPLICATIONS (UC1 AND UC2)
This standard specifies a test method using samples with cross sections typical of treated commodities and thus evaluates the performance of the treatment method as well as the preservative. It is...
January 1, 2006
STANDARD TEST METHOD FOR THE EVALUATION OF PRESERVATIVE TREATMENTS FOR LUMBER AND TIMBERS AGAINST SUBTERRANEAN TERMITES IN ABOVE-GROUND, PROTECTED APPLICATIONS (UC1 AND UC2)
This standard specifies a test method using samples with cross sections typical of treated commodities and thus evaluates the performance of the treatment method as well as the preservative. It is...