AWPA - E21

STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED FOR INTERIOR APPLICATIONS (UC1 AND UC2); FULL-SIZE COMMODITY TERMITE TEST

inactive
Organization: AWPA
Publication Date: 1 January 2015
Status: inactive
Page Count: 6
scope:

This standard specifies a test method using samples with cross sections typical of treated commodities and thus evaluates the performance of the treatment method as well as the preservative. It is suitable for testing the ability of new or modified preservatives to be effective as full-cross-section-, shell- or surface-treatments. This test method is intended to be a commodity test, not a preservative screening test and is analogous to AWPA E8, The Standard Method of Field Test with Posts used for ground-contact testing. However, it may also be used to provide information for standardization of protection treatments. The method simulates a sill plate on a concrete foundation where the formwork has been left in place providing a connection to the soil. This is considered to be a worst-case condition for framing lumber designed to be protected from liquid water (UC2).

Document History

January 1, 2018
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED FOR INTERIOR APPLICATIONS (UC1 AND UC2); FULL-SIZE COMMODITY TERMITE TEST
A description is not available for this item.
E21
January 1, 2015
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED FOR INTERIOR APPLICATIONS (UC1 AND UC2); FULL-SIZE COMMODITY TERMITE TEST
This standard specifies a test method using samples with cross sections typical of treated commodities and thus evaluates the performance of the treatment method as well as the preservative. It is...
E21
January 1, 2013
STANDARD FIELD TEST FOR EVALUATION OF WOOD PRESERVATIVES TO BE USED FOR INTERIOR APPLICATIONS (UC1 AND UC2); FULL-SIZE COMMODITY TERMITE TEST
This standard specifies a test method using samples with cross sections typical of treated commodities and thus evaluates the performance of the treatment method as well as the preservative. It is...
E21
January 1, 2011
STANDARD TEST METHOD FOR THE EVALUATION OF PRESERVATIVE TREATMENTS FOR LUMBER AND TIMBERS AGAINST SUBTERRANEAN TERMITES IN ABOVE-GROUND, PROTECTED APPLICATIONS (UC1 AND UC2)
This standard specifies a test method using samples with cross sections typical of treated commodities and thus evaluates the performance of the treatment method as well as the preservative. It is...
E21
January 1, 2006
STANDARD TEST METHOD FOR THE EVALUATION OF PRESERVATIVE TREATMENTS FOR LUMBER AND TIMBERS AGAINST SUBTERRANEAN TERMITES IN ABOVE-GROUND, PROTECTED APPLICATIONS (UC1 AND UC2)
This standard specifies a test method using samples with cross sections typical of treated commodities and thus evaluates the performance of the treatment method as well as the preservative. It is...

References

Advertisement