ANSI INCITS 435

Information Technology – Fibre Channel – BaseT (FC-BaseT)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2007
Status: active
Page Count: 111
scope:

This standard describes extensions to the Fibre Channel signaling and physical layer requirements defined in ANSI INCITS 404-2005, Information Technology - Fibre Channel - Physical Interfaces 2, to transport Fibre Channel over the commonly available 4-pair balanced copper cablings specified in ISO/IEC 11801:2002 and TIA/EIA 568-B.2-2001. This standard is one of the Fibre Channel family of standards.

Document History

ANSI INCITS 435
January 1, 2007
Information Technology – Fibre Channel – BaseT (FC-BaseT)
This standard describes extensions to the Fibre Channel signaling and physical layer requirements defined in ANSI INCITS 404-2005, Information Technology - Fibre Channel - Physical Interfaces 2, to...
January 1, 2007
for Information Technology – Fibre Channel – BaseT (FC-BaseT)
A description is not available for this item.

References

Advertisement