ANSI/INCITS 374

Information Technology – Fibre Channel – Single-Byte Command Code Sets-3 – Amendment 1 (FC-SB-3/AM1)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2003
Status: active
Page Count: 23
scope:

This amendment to ANSI INCITS 374:2003, Information Technology - Fibre Channel - Single-Byte Command Set-3 (FC-SB-3), describes persistent IU pacing, a method for allowing an FC-SB-3 channel to retain a pacing count that can be used at the start of execution of a channel program. This may improve performance of long I/O programs at higher link speeds and long distances by allowing the Channel to send more IUs to the control unit and eliminating the delay of waiting for the first Command Response.

Document History

September 28, 2007
Information Technology – Fibre Channel – Single-Byte Command Code Sets-3 – Amendment 1 (FC-SB-3/AM1)
A description is not available for this item.
October 22, 2003
for Information Technology - Fibre Channel - Single-Byte Command Code Sets Mapping Protocol - 3 (FC-SB-3)
A description is not available for this item.
ANSI/INCITS 374
January 1, 2003
Information Technology – Fibre Channel – Single-Byte Command Code Sets-3 – Amendment 1 (FC-SB-3/AM1)
This amendment to ANSI INCITS 374:2003, Information Technology - Fibre Channel - Single-Byte Command Set-3 (FC-SB-3), describes persistent IU pacing, a method for allowing an FC-SB-3 channel to...
January 1, 2003
Information Technology – Fibre Channel – Single-Byte Command Code Sets Mapping Protocol - 3 (FC-SB-3)
This document describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data processing...
Advertisement