ANSI/INCITS 374

Information Technology – Fibre Channel – Single-Byte Command Code Sets Mapping Protocol - 3 (FC-SB-3)

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 2003
Status: active
Page Count: 203
scope:

This document describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data processing systems. It employs information formats and signaling protocols that provide a uniform means for communicating with various types of I/O control units, facilitating a high bandwidth, high performance, and long distance information exchange environment. The signaling protocols and information exchanges are defined at a layer (FC-4) to compatibly utilize the link services and other functions provided by the ANSI Fibre Channel Physical and Signaling Interface (FC-PH) architecture (ANSI INCITS 230-1994, reference [1]). This FC-4 Upper Level Protocol is referred to as the Fibre Channel-Single- Byte-3 Command Code Sets Mapping Protocol (or for brevity, SB-3). FC-SB-3 is an update to FC-SB- 2. (See reference [6].)

Document History

September 28, 2007
Information Technology – Fibre Channel – Single-Byte Command Code Sets-3 – Amendment 1 (FC-SB-3/AM1)
A description is not available for this item.
October 22, 2003
for Information Technology - Fibre Channel - Single-Byte Command Code Sets Mapping Protocol - 3 (FC-SB-3)
A description is not available for this item.
January 1, 2003
Information Technology – Fibre Channel – Single-Byte Command Code Sets-3 – Amendment 1 (FC-SB-3/AM1)
This amendment to ANSI INCITS 374:2003, Information Technology - Fibre Channel - Single-Byte Command Set-3 (FC-SB-3), describes persistent IU pacing, a method for allowing an FC-SB-3 channel to...
ANSI/INCITS 374
January 1, 2003
Information Technology – Fibre Channel – Single-Byte Command Code Sets Mapping Protocol - 3 (FC-SB-3)
This document describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data processing...

References

Advertisement