CSA - CAN/CSA-C439-18

Laboratory methods of test for rating the performance of heat/energy-recovery ventilators

inactive
Organization: CSA
Publication Date: 1 January 2018
Status: inactive
Page Count: 48
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Heat recovery. Thermal insulation): 27.220
scope:

This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factoryassembled elements, including fans or blowers, in which heat or heat and moisture are transferred between two isolated airstreams. 

This Standard specifies laboratory methods of test and procedures for rating the apparent effectiveness and heat-recovery efficiency of HRVs/ERVs. Procedures for determining air movement capabilities and the leakage of air from one airstream to another are also included. 

Packaged HRVs/ERVs that use a refrigeration cycle or circulating fluid to transfer heat between two isolated airstreams may be rated using this Standard. 

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2018
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
January 1, 2018
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
CAN/CSA-C439-18
January 1, 2018
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factoryassembled elements, including fans or blowers, in which heat or heat and moisture are transferred...
January 1, 2018
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factoryassembled elements, including fans or blowers, in which heat or heat and moisture are transferred...
January 1, 2018
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
January 1, 2010
Standard laboratory methods of test for rating the performance of heat/energy-recovery ventilators
A description is not available for this item.
January 1, 2009
Standard laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
January 1, 2009
Standard laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
January 1, 2009
Standard laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
December 1, 2000
Standard Laboratory Methods of Test for Rating the Performance of Heat/Energy-Recovery Ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRV/ERV) that comprise factory-assembled elements including fans or blowers, in which heat or heat and moisture is transferred...
December 1, 2000
Standard Laboratory Methods of Test for Rating the Performance of Heat/Energy-Recovery Ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRV/ERV) that comprise factoryassembled elements including fans or blowers, in which heat or heat and moisture is transferred...
May 1, 1988
Standard Methods of Test for Rating the Performance of Heat-Recovery Ventilators
This Standard applies to packaged heat-recovery ventilators that comprise factory-assembled element including fans in which heat is transferred between two isolated aistreams, and that are intended...

References

Advertisement