CSA - C439-00

Standard Laboratory Methods of Test for Rating the Performance of Heat/Energy-Recovery Ventilators

inactive
Organization: CSA
Publication Date: 1 December 2000
Status: inactive
Page Count: 46
scope:

This Standard applies to packaged heat/energy-recovery ventilators (HRV/ERV) that comprise factoryassembled elements including fans or blowers, in which heat or heat and moisture is transferred between two isolated airstreams.

This Standard specifies laboratory methods of testing and procedures for rating the apparent effectiveness and heat-recovery efficiency of a HRV/ERV. Procedures for determining air movement capabilities and the leakage of air from one airstream to another are also included.

Packaged HRV/ERVs that use a refrigeration cycle or circulating fluid to transfer heat between two isolated airstreams may be rated using this standard. 

Purpose

The purpose of this Standard is to

(a) establish a uniform method of testing for performance data;

(b) specify data, calculations to be used, and report data; and

(c) list and define terms that apply to the standard laboratory test methods covered in this Standard.

Document History

January 1, 2018
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
January 1, 2018
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
January 1, 2018
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factoryassembled elements, including fans or blowers, in which heat or heat and moisture are transferred...
January 1, 2018
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factoryassembled elements, including fans or blowers, in which heat or heat and moisture are transferred...
January 1, 2018
Laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
January 1, 2010
Standard laboratory methods of test for rating the performance of heat/energy-recovery ventilators
A description is not available for this item.
January 1, 2009
Standard laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
January 1, 2009
Standard laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
January 1, 2009
Standard laboratory methods of test for rating the performance of heat/energy-recovery ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRVs/ERVs) that consist of factory-assembled elements, including fans or blowers, in which heat or heat and moisture are...
December 1, 2000
Standard Laboratory Methods of Test for Rating the Performance of Heat/Energy-Recovery Ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRV/ERV) that comprise factory-assembled elements including fans or blowers, in which heat or heat and moisture is transferred...
C439-00
December 1, 2000
Standard Laboratory Methods of Test for Rating the Performance of Heat/Energy-Recovery Ventilators
This Standard applies to packaged heat/energy-recovery ventilators (HRV/ERV) that comprise factoryassembled elements including fans or blowers, in which heat or heat and moisture is transferred...
May 1, 1988
Standard Methods of Test for Rating the Performance of Heat-Recovery Ventilators
This Standard applies to packaged heat-recovery ventilators that comprise factory-assembled element including fans in which heat is transferred between two isolated aistreams, and that are intended...

References

Advertisement