CEN - EN 12285-1

Workshop fabricated steel tanks - Part 1: Horizontal cylindrical single skin and double skin tanks for the underground storage of flammable and nonflammable water polluting liquids other than for heating and cooling of buildings

active, Most Current
Organization: CEN
Publication Date: 1 July 2018
Status: active
Page Count: 122
ICS Code (Stationary containers and tanks): 23.020.10
ICS Code (Protection against dangerous goods): 13.300
scope:

This document specifies the product characteristics and test methods for workshop fabricated cylindrical, horizontal steel tanks, single (type S) and double skin (type D) intended to be used for the underground storage of water polluting liquids (both flammable and non-flammable) and installed in industrial processes or in petrol stations at normal ambient temperature conditions (−20 °C to +50 °C) within the following limits:

- from 800 mm up to 3 000 mm nominal diameter and;

- up to a maximum overall length of 6 times the nominal diameter;

- with an operating pressure (Po) of maximum 50 kPa (0,5 bar(g)) and minimum - 5 kPa (-50 mbar(g)) and;

- for double skin tanks with a vacuum leak detection system where the kinematic viscosity does not exceed 5 × 10−3 m2/s.

Tanks designed to this standard allow for an earth cover of up to 1,5 m. If there are imposed traffic loads or a greater earth cover, calculation is expected to be carried out.

This document is not applicable to tanks used for storage and/or supply of fuel/gas for building heating/cooling systems, and of hot or cold water not intended for human consumption, nor to loads and special measures necessary in areas subject to risk of earthquakes.

Guidance on installation of tanks is presented in Annex A, which does not include special measures that might be necessary in areas subject to flooding.

This document is not applicable for the storage of liquids having dangerous goods classes listed in Table 1 because of the special dangers involved.

NOTE The classifications referred to are those adopted by the United Nations Committee of Experts on the Transport of Dangerous Goods (not to be interpreted as tank classes described in 6.2).

Document History

EN 12285-1
July 1, 2018
Workshop fabricated steel tanks - Part 1: Horizontal cylindrical single skin and double skin tanks for the underground storage of flammable and nonflammable water polluting liquids other than for heating and cooling of buildings
This document specifies the product characteristics and test methods for workshop fabricated cylindrical, horizontal steel tanks, single (type S) and double skin (type D) intended to be used for the...
March 1, 2003
Workshop fabricated steel tanks - Part 1: Horizontal cylindrical single skin and double skin tanks for the underground storage of flammable and non-flammable water polluting liquids
A description is not available for this item.

References

Advertisement