CSA B45.9

Macerating toilet systems and wastepumping systems for plumbing fixtures

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 32
scope:

This Standard specifies requirements for materials, construction, performance, testing, and markings for macerating toilet systems and waste-pumping systems for plumbing fixtures. Such systems are intended to collect, grind, and pump, or collect and pump waste from a fixture (e.g., a water closet, lavatory, shower, or bathtub) and pump the waste to the sanitary drainage system.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

SI units are the units of record in Canada. In this Standard, the inch/pound units are shown in parentheses.

The values stated in each measurement system are equivalent in application; however, each system is to be used independently. Combining values from the two measurement systems can result in nonconformance with this Standard.

All references to gallons are to U.S. gallons.

Document History

Macerating toilet systems and waste-pumping systems for plumbing fixtures
This Standard specifies requirements for materials, construction, performance, testing, and markings for macerating toilet systems and waste-pumping systems for plumbing fixtures. Such systems are...
CSA B45.9
January 1, 2018
Macerating toilet systems and wastepumping systems for plumbing fixtures
This Standard specifies requirements for materials, construction, performance, testing, and markings for macerating toilet systems and waste-pumping systems for plumbing fixtures. Such systems are...
Plumbing fixtures with pumped waste and macerating toilet systems
This Standard establishes physical, performance, and testing requirements applicable to plumbing fixtures with pumped waste, macerating toilet systems, and related components. Such systems are...

References

Advertisement