ASME A112.19.2

Ceramic plumbing fixtures

active, Most Current
Buy Now
Organization: ASME
Publication Date: 1 January 2018
Status: active
Page Count: 93
scope:

This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance requirements and test procedures apply to all types of water closets and urinals that discharge into gravity drainage systems in permanent buildings and structures, independent of occupancy.

This Standard covers the following plumbing fixtures:

a) bathtubs;

b) bidets;

c) drinking fountains;

d) fixtures for institutional applications;

e) lavatories;

f) shower bases;

g) sinks:

i) bar sinks;

ii) clinic sinks;

iii) kitchen sinks;

iv) laboratory sinks;

v) laundry sinks;

vi) service sinks; and

vii) utility sinks;

h) urinals; and

i) water closets.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

SI units are the units of record in Canada. In this Standard, the yard/pound units are shown in parentheses. The values stated in each measurement system are equivalent in application; however, each system is to be used independently. Combining values from the two measurement systems can result in non-conformance with this Standard.

All references to gallons are to U.S. gallons.

For information on the unit conversion criteria used in this Standard, see Annex B.

 

Document History

ASME A112.19.2
January 1, 2018
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard’s performance...
January 1, 2018
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard’s performance...
January 1, 2013
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance...
January 1, 2013
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance...
August 1, 2009
Ceramic plumbing fixtures
A description is not available for this item.
January 1, 2008
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance...
January 1, 2008
Ceramic plumbing fixtures
This Standard establishes requirements and test methods pertaining to materials, significant dimensions, and functional performance for vitreous china plumbing fixtures. The sanitary performance...
January 1, 2003
Vitreous China Plumbing Fixtures and Hydraulic Requirements for Water Closets and Urinals
This Standard establishes requirements and test methods pertaining to materials, significant dimensions, and functional performance for vitreous china plumbing fixtures. The sanitary performance...
November 25, 1998
Vitreous China Plumbing Fixtures
This Standard covers the physical requirements and test methods pertaining to material, dimensional, and performance requirements for vitreous china plumbing fixtures. Also given are definitions and...
January 1, 1995
Vitreous China Plumbing Fixtures
A description is not available for this item.
December 6, 1990
VITREOUS CHINA PLUMBING FIXTURES (REVISION OF ANSI A112.19.2M-1982)
A description is not available for this item.
December 31, 1982
VITREOUS CHINA PLUMBING FIXTURES
This Standard covers material, grading, dimensions, certain features of construction, and the types and sizes of vitreous china pluming fixtures currently in general use and demand. Also given are...
January 1, 1973
Vitreous China Plumbing Fixtures
This American National Standard covers material, grading, dimensions, certain features of construction, and the types and sizes of vitreous china plumbing fixtures currently in general usc and...

References

Advertisement