ASME A112.19.2M

VITREOUS CHINA PLUMBING FIXTURES (REVISION OF ANSI A112.19.2M-1982)

inactive
Buy Now
Organization: ASME
Publication Date: 6 December 1990
Status: inactive
Page Count: 49

Document History

January 1, 2018
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard’s performance...
January 1, 2018
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard’s performance...
January 1, 2013
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance...
January 1, 2013
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance...
August 1, 2009
Ceramic plumbing fixtures
A description is not available for this item.
January 1, 2008
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance...
January 1, 2008
Ceramic plumbing fixtures
This Standard establishes requirements and test methods pertaining to materials, significant dimensions, and functional performance for vitreous china plumbing fixtures. The sanitary performance...
January 1, 2003
Vitreous China Plumbing Fixtures and Hydraulic Requirements for Water Closets and Urinals
This Standard establishes requirements and test methods pertaining to materials, significant dimensions, and functional performance for vitreous china plumbing fixtures. The sanitary performance...
November 25, 1998
Vitreous China Plumbing Fixtures
This Standard covers the physical requirements and test methods pertaining to material, dimensional, and performance requirements for vitreous china plumbing fixtures. Also given are definitions and...
January 1, 1995
Vitreous China Plumbing Fixtures
A description is not available for this item.
ASME A112.19.2M
December 6, 1990
VITREOUS CHINA PLUMBING FIXTURES (REVISION OF ANSI A112.19.2M-1982)
A description is not available for this item.
December 31, 1982
VITREOUS CHINA PLUMBING FIXTURES
This Standard covers material, grading, dimensions, certain features of construction, and the types and sizes of vitreous china pluming fixtures currently in general use and demand. Also given are...
January 1, 1973
Vitreous China Plumbing Fixtures
This American National Standard covers material, grading, dimensions, certain features of construction, and the types and sizes of vitreous china plumbing fixtures currently in general usc and...

References

Advertisement