SNZ - AS/NZS 3500.4

Plumbing and drainage Part 4: Heated water services

inactive
Organization: SNZ
Publication Date: 29 June 2018
Status: inactive
Page Count: 152
scope:

This Standard sets out requirements for the design, installation and commissioning of heated water services using drinking water or rainwater or a combination thereof. It includes aspects of the installation from, and including, the valve(s) on the cold water inlet to any cold water storage tank or water heater and the downstream fixtures and fittings. It applies to new installations as well as alterations, additions and repairs to existing installations.

This Standard applies to the installation of the following types of water heaters:

(a) Storage water heaters with a rated delivery or capacity of up to 700 L per heater.

(b) Heat exchange water heaters. NOTE: Electric heat exchange water heaters are defined in AS 1361. Other fuel sources are covered in the applicable Standards, e.g. AS/NZS 2712, AS/NZS 5263.1.2.

(c) Instantaneous (continuous flow) water heaters.

Illustrations used in this Standard are diagrammatic only and have been chosen without prejudice.

NOTE: Appendix M provides guidelines for the operation and maintenance of heated water services.

Document History

May 28, 2021
Plumbing and drainage Part 4: Heated water services
This document sets out the requirements for the design, installation and commissioning of heated water services using drinking water or rainwater or a combination thereof. It includes aspects of the...
June 29, 2018
Plumbing and drainage Part 4: Heated water services
This Standard sets out requirements for the design, installation and commissioning of heated water services using drinking water or rainwater or a combination thereof. It includes aspects of the...
AS/NZS 3500.4
June 29, 2018
Plumbing and drainage Part 4: Heated water services
This Standard sets out requirements for the design, installation and commissioning of heated water services using drinking water or rainwater or a combination thereof. It includes aspects of the...
December 14, 2015
Plumbing and drainage Part 4: Heated water services
This Standard sets out requirements for the design, installation and commissioning of heated water services using drinking water or rainwater or a combination thereof. It includes aspects of the...
December 14, 2015
Plumbing and drainage Part 4: Heated water services
This Standard sets out requirements for the design, installation and commissioning of heated water services using drinking water or rainwater or a combination thereof. It includes aspects of the...
December 15, 2003
Plumbing and drainage Part 4: Heated water services
A description is not available for this item.
December 15, 2003
Plumbing and drainage Part 4: Heated water services
A description is not available for this item.
December 15, 2003
Plumbing and drainage Part 4: Heated water services
This Standard sets out the requirements for the design, installation and commissioning of heated water services using drinking water or rainwater or a combination thereof. It includes aspects of the...
December 15, 2003
Plumbing and drainage Part 4: Heated water services
This Standard sets out the requirements for the installation of heated water services using drinking water. It includes aspects of the installation from, and including, the valve(s) on the cold water...

References

Advertisement