GMNA - GMP.PVC.034
PVC – 78 Shore D, Weatherable, Integral Colored, Rigid Extrusion Molding Compound
| Organization: | GMNA |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification covers the properties of an integrally colored, weather resistant, flexible, Shore D 78 ± 3 hardness, poly(vinyl chloride) homopolymer, pellet form, rigid extrusion molding compound.
Note: The specification does not include color, gloss or finish requirements. Those requirements will be indicated on the engineering drawing.
Material Description.
Not applicable.
Symbol.
The material abbreviation according to ISO 11469 is >PVC<.
Typical Application.
Typical applications include the following: coextruded door guards.
Remarks.
Not applicable
Document History