GMNA - GMP.PVC.034

PVC – 78 Shore D, Weatherable, Integral Colored, Rigid Extrusion Molding Compound

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 January 2011
Status: inactive
Page Count: 3
scope:

This specification covers the properties of an integrally colored, weather resistant, flexible, Shore D 78 + 3 hardness, poly(vinyl chloride) homopolymer, pellet form, rigid extrusion molding compound.

Note: This specification does not include color, gloss or finish requirements. Those requirements will be indicated on the engineering drawing.

Symbol. The material abbreviation according to ISO 11469 is >PVC<.

Typical Application. Typical applications include the following: coextruded door guards.

Document History

GMP.PVC.034
January 1, 2011
PVC – 78 Shore D, Weatherable, Integral Colored, Rigid Extrusion Molding Compound
This specification covers the properties of an integrally colored, weather resistant, flexible, Shore D 78 + 3 hardness, poly(vinyl chloride) homopolymer, pellet form, rigid extrusion molding...
November 1, 2007
PVC – 78 Shore D, Weatherable, Integral Colored, Rigid Extrusion Molding Compound
This specification covers the properties of an integrally colored, weather resistant, flexible, Shore D 78 ± 3 hardness, poly(vinyl chloride) homopolymer, pellet form, rigid extrusion molding...
February 1, 2002
PVC 78 Shore D, Weatherable, Integral Colored, Rigid Extrusion Molding Compound
1 Scope This specification covers the properties of an integrally colored, weather resistant, flexible, Shore D (78 + - 3) hardness, poly(vinyl chloride) homopolymer, pellet form, rigid extrusion...

References

Advertisement