ISO 4586-4

High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2018
Status: active
Page Count: 20
ICS Code (Laminated sheets): 83.140.20
scope:

This document specifies performance requirements for compact laminate (defined in Clause 4) of thickness 2 mm or greater intended for interior use.

ISO 4586-2 specifies the methods of test relevant to this document.

Document History

March 10, 2020
High-pressure decorative laminates (HPL, HPDL) — Sheets based on thermosetting resins (usually called laminates) — Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
This document specifies performance requirements for compact laminate (defined in Clause 4) of thickness 2 mm or greater intended for interior use. ISO 4586-2 specifies the methods of test relevant...
ISO 4586-4
July 1, 2018
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
This document specifies performance requirements for compact laminate (defined in Clause 4) of thickness 2 mm or greater intended for interior use. ISO 4586-2 specifies the methods of test relevant...
November 1, 2015
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 4: Classification and specifications for compact laminates of thickness 2 mm and greater
This part of ISO 4586 specifies performance requirements for two types of Compact laminate (defined in Clause 4) of thickness 2 mm or greater intended for interior use. High-pressure decorative...

References

Advertisement