ISO 4586-3

High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 3: Classification and specifications for laminates less than 2 mm thick and intended for bonding to supporting substrates

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2018
Status: active
Page Count: 22
ICS Code (Laminated sheets): 83.140.20
scope:

This document applies to high-pressure laminates (HPL) less than 2 mm thick normally intended for bonding to supporting substrates to produce HPL composite panels and establishes a classification system for high-pressure decorative laminates according to their performance and main recommended fields of application, including materials with special characteristics, for example formability or defined reaction to fire. This document also specifies requirements for the properties of the various types of laminates covered by this classification system.

ISO 4586-2 specifies the methods of test relevant to this document. ISO 4586-4 through ISO 4586-8 are reserved for other types of HPL materials.

Document History

March 10, 2020
High-pressure decorative laminates (HPL, HPDL) — Sheets based on thermosetting resins (usually called laminates) — Part 3: Classification and specifications for laminates less than 2 mm thick and intended for bonding to supporting substrates
This document applies to high-pressure laminates (HPL) less than 2 mm thick normally intended for bonding to supporting substrates to produce HPL composite panels and establishes a classification...
ISO 4586-3
July 1, 2018
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 3: Classification and specifications for laminates less than 2 mm thick and intended for bonding to supporting substrates
This document applies to high-pressure laminates (HPL) less than 2 mm thick normally intended for bonding to supporting substrates to produce HPL composite panels and establishes a classification...
November 1, 2015
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 3: Classification and specifications for laminates less than 2 mm thick and intended for bonding to supporting substrates
This part of ISO 4586 applies to laminates less than 2 mm thick normally intended for bonding to supporting substrates to produce HPL composite panels and establishes a classification system for...

References

Advertisement