ISO 4586-5
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 5: Classification and specifications for flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates
| Organization: | ISO |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This document applies to five classes of flooring grade laminates less than 2 mm thick intended for bonding to supporting substrates, to produce high-pressure decorative laminates (HPL, HPDL) flooring elements. For laminate floor covering applications they meet the surface property requirements specified in EN 13329[2].
The requirements in this document apply only to the high-pressure laminate, and additional properties are intended to be specified in order to define the functional performance of the finished flooring product.
ISO 4586-2 specifies the methods of test relevant to this document.
Document History