ISO 4586-7
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 7: Classification and specifications for design laminates
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This document applies to laminates intended for interior use with a design effect surface having a phenolic based core and a decorative surface, not covered by ISO 4586-3 through ISO 4586-6 and ISO 4586-8. Three surface material types (metal, wood veneer, and pearlescent décor) are defined in this document.
ISO 4586-2 specifies the methods of test relevant to this document.
Document History
March 10, 2020
High-pressure decorative laminates (HPL, HPDL) — Sheets based on thermosetting resins (usually called laminates) — Part 7: Classification and specifications for design laminates
This document applies to laminates intended for interior use with a design effect surface having a phenolic based core and a decorative surface, not covered by ISO 4586-3 through ISO 4586-6 and ISO...
ISO 4586-7
July 1, 2018
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 7: Classification and specifications for design laminates
This document applies to laminates intended for interior use with a design effect surface having a phenolic based core and a decorative surface, not covered by ISO 4586-3 through ISO 4586-6 and ISO...
November 1, 2015
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 7: Classification and specifications for design laminates
This part of ISO 4586 applies to laminates intended for interior use with a design effect surface having a phenolic based core and a decorative surface, not covered by ISO 4586-3 through ISO 4586-6...