ASD-STAN PREN 3278

Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 June 2018
Status: active
Page Count: 9
scope:

This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular grooves.

Passivated sleeves are for use in aerospace assemblies whose maximum operating temperature does not exceed 650 °C. The operating temperatures for aluminium pigmented sleeves should not exceed 230 °C.

Document History

ASD-STAN PREN 3278
June 1, 2018
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of...
October 1, 1988
Aerospace Series Sleeves, Tubular, Protruding Head, in Corrosion Resisting Steel Passivated (0,25 mm Wall Thickness)
A description is not available for this item.

References

Advertisement