ISO 10456

Building materials and products — Hygrothermal properties — Tabulated design values and procedures for determining declared and design thermal values

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2007
Status: active
Page Count: 32
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This International Standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products, together with procedures to convert values obtained under one set of conditions to those valid for another set of conditions. These procedures are valid for design ambient temperatures between −30 °C and +60 °C.

This International Standard provides conversion coefficients for temperature and for moisture. These coefficients are valid for mean temperatures between 0 °C and 30 °C.

This International Standard also provides design data in tabular form for use in heat and moisture transfer calculations, for thermally homogeneous materials and products commonly used in building construction.

Document History

December 1, 2009
Building materials and products — Hygrothermal properties — Tabulated design values and procedures for determining declared and design thermal values TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 10456
December 15, 2007
Building materials and products — Hygrothermal properties — Tabulated design values and procedures for determining declared and design thermal values
This International Standard specifies methods for the determination of declared and design thermal values for thermally homogeneous building materials and products, together with procedures to...
December 1, 1999
Building Materials and Products - Procedures for Determining Declared and Design Thermal Values
A description is not available for this item.
August 15, 1997
Thermal Insulation - Building Materials and Products - Determination of Declared and Design Thermal Values
A description is not available for this item.

References

Advertisement