ETSI - TS 186 022-2
Core Network and Interoperability Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 26 |
scope:
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem as specified in ETSI TS 124 615 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [5].
Document History
TS 186 022-2
July 1, 2018
Core Network and Interoperability Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem...
October 1, 2015
Core Network and Interoperability Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification (3GPPTM Release 10); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem...
August 1, 2011
Technical Committee for IMS Network Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Testing; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document specifies the Test Suite Structure and Test Purposes of the Communication Waiting (CW) service, based on stage 1 and stage 2 of the ISDN call waiting supplementary services. It...
July 1, 2009
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); PSTN/ISDN simulation services; Communication Waiting (CW); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document specifies the Test Suite Structure and Test Purposes of the Communication Waiting (CW) service, based on stage 1 and stage 2 of the ISDN call waiting supplementary services. It...