ETSI - TS 186 022-2

Technical Committee for IMS Network Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Testing; Part 2: Test Suite Structure and Test Purposes (TSS&TP)

inactive
Organization: ETSI
Publication Date: 1 August 2011
Status: inactive
Page Count: 21
scope:

The present document specifies the Test Suite Structure and Test Purposes of the Communication Waiting (CW) service, based on stage 1 and stage 2 of the ISDN call waiting supplementary services. It provides the protocol details in the IP Multimedia (IM) Core Network (CN) subsystem based on the Session Initiation Protocol (SIP) and the Session Description Protocol (SDP).

Document History

July 1, 2018
Core Network and Interoperability Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem...
October 1, 2015
Core Network and Interoperability Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance test specification (3GPPTM Release 10); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem...
TS 186 022-2
August 1, 2011
Technical Committee for IMS Network Testing (INT); Communication Waiting (CW) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Testing; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document specifies the Test Suite Structure and Test Purposes of the Communication Waiting (CW) service, based on stage 1 and stage 2 of the ISDN call waiting supplementary services. It...
July 1, 2009
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); PSTN/ISDN simulation services; Communication Waiting (CW); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document specifies the Test Suite Structure and Test Purposes of the Communication Waiting (CW) service, based on stage 1 and stage 2 of the ISDN call waiting supplementary services. It...

References

Advertisement