ETSI - TS 186 017-1

Core Network and Interoperability Testing (INT); Anonymous Communication Rejection (ACR) and Communication Barring (CB) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)

active, Most Current
Organization: ETSI
Publication Date: 1 July 2018
Status: active
Page Count: 15
scope:

The present document specifies the protocol implementation conformance statement of the Anonymous Communication Rejection (ACR) and Communication Barring (CB) simulation service, based on stage three of the IMS simulation service Anonymous Call Rejection (ACR), Incoming Communication Barring (ICB) and Outgoing Communication Barring (OCB). Within the Next Generation Network (NGN) the stage 3 description is specified using the IP Multimedia Call Control Protocol based on Session Initiation Protocol (SIP) and Session Description Protocol (SDP), and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [2].

Document History

TS 186 017-1
July 1, 2018
Core Network and Interoperability Testing (INT); Anonymous Communication Rejection (ACR) and Communication Barring (CB) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)
The present document specifies the protocol implementation conformance statement of the Anonymous Communication Rejection (ACR) and Communication Barring (CB) simulation service, based on stage three...
September 1, 2012
IMS Network Testing (INT); Anonymous Communication Rejection (ACR) and Communication Barring (CB) using IP Multimedia (IM) Core Network (CN) subsystem Conformance Testing Specification; Part 1: Protocol Implementation ConformanceStatement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Anonymous Communication Rejection (ACR) and Communication Barring (CB) using IP Multimedia (IM)...
June 1, 2008
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); PSTN/ISDN simulation services: Anonymous Communication Rejection (ACR) and Communication Barring (CB); Part 1: Protocol Implementation Conformance Statement (PICS)
A description is not available for this item.

References

Advertisement