ETSI - TS 186 017-1

IMS Network Testing (INT); Anonymous Communication Rejection (ACR) and Communication Barring (CB) using IP Multimedia (IM) Core Network (CN) subsystem Conformance Testing Specification; Part 1: Protocol Implementation ConformanceStatement (PICS)

inactive
Organization: ETSI
Publication Date: 1 September 2012
Status: inactive
Page Count: 16
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Anonymous Communication Rejection (ACR) and Communication Barring (CB) using IP Multimedia (IM) Core Network (CN) subsystem defined in [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].

Document History

July 1, 2018
Core Network and Interoperability Testing (INT); Anonymous Communication Rejection (ACR) and Communication Barring (CB) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)
The present document specifies the protocol implementation conformance statement of the Anonymous Communication Rejection (ACR) and Communication Barring (CB) simulation service, based on stage three...
TS 186 017-1
September 1, 2012
IMS Network Testing (INT); Anonymous Communication Rejection (ACR) and Communication Barring (CB) using IP Multimedia (IM) Core Network (CN) subsystem Conformance Testing Specification; Part 1: Protocol Implementation ConformanceStatement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Anonymous Communication Rejection (ACR) and Communication Barring (CB) using IP Multimedia (IM)...
June 1, 2008
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); PSTN/ISDN simulation services: Anonymous Communication Rejection (ACR) and Communication Barring (CB); Part 1: Protocol Implementation Conformance Statement (PICS)
A description is not available for this item.

References

Advertisement