DS/EN 12449

Copper and copper alloys – Seamless, round tubes for general purposes

inactive
Organization: DS
Publication Date: 31 May 2016
Status: inactive
Page Count: 43
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size range from 3 mm up to and including 450 mm outside diameter and from 0,3 mm up to and including 20 mm wall thickness. The sampling procedures and the methods of test for verification of conformity to the requirements of this European Standard are also specified. NOTE - Tubes having an outside diameter less than 80 mm and/or a wall thickness greater than 2 mm in certain alloys are most frequently used for free machining purposes which are specified in EN 12168.

Document History

July 4, 2023
Copper and copper alloys – Seamless, round tubes for general purposes
This document specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size...
October 17, 2019
Copper and copper alloys – Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
May 31, 2016
Copper and copper alloys – Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
DS/EN 12449
May 31, 2016
Copper and copper alloys – Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
June 28, 2012
Copper and copper alloys - Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
July 10, 2000
Copper and copper alloys - Seamless, round tubes for general purposes
This European standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
Copper and copper alloys – Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
Copper and copper alloys - Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
Copper and copper alloys - Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
Copper and copper alloys – Seamless, round tubes for general purposes
This European Standard specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in...
Advertisement