DS/EN 12449
Copper and copper alloys – Seamless, round tubes for general purposes
| Organization: | DS |
| Publication Date: | 4 July 2023 |
| Status: | active |
| Page Count: | 53 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This document specifies the composition, property requirements and tolerances on dimensions and form for seamless round drawn copper and copper alloy tubes for general purposes supplied in the size range from 3 mm up to and including 450 mm outside diameter and from 0,3 mm up to and including 20 mm wall thickness. The sampling procedures and the methods of test for verification of conformity to the requirements of this document are also specified. NOTE - Tubes having an outside diameter less than 80 mm and/or a wall thickness greater than 2 mm in certain alloys are most frequently used for free machining purposes which are specified in EN 12168.
Document History