NPFC - MIL-DTL-52525/1

Fittings, Hose, Screw-on to 37 Degrees Flare Female Swivel, Straight, SAE-J516 Type, for Assembly with SAE-J517, Type 100R2 Hose

inactive
Buy Now
Organization: NPFC
Publication Date: 10 July 2018
Status: inactive
Page Count: 1

Document History

June 20, 2019
FITTINGS, HOSE, SCREW-ON TO 37 DEGREE FLARE FEMALE SWIVEL, STRAIGHT, SAE-J516 TYPE, FOR ASSEMBLY WITH SAE-J517, TYPE 100R2 HOSE
A description is not available for this item.
MIL-DTL-52525/1
July 10, 2018
Fittings, Hose, Screw-on to 37 Degrees Flare Female Swivel, Straight, SAE-J516 Type, for Assembly with SAE-J517, Type 100R2 Hose
A description is not available for this item.
April 21, 2011
FITTINGS, HOSE, SCREW-ON TO 37° FLARE FEMALE SWIVEL, STRAIGHT, SAE-J516 TYPE, FOR ASSEMBLY WITH SAE-J517, TYPE 100R2 HOSE
A description is not available for this item.
November 12, 2008
FITTINGS, HOSE, SCREW-ON TO 37° FLARE FEMALE SWIVEL, STRAIGHT, SAE-J516 TYPE, FOR ASSEMBLY WITH SAE-J517, TYPE 100R2 HOSE
A description is not available for this item.
April 9, 2003
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, STRAIGHT, TYPE 100R2
A description is not available for this item.
June 30, 1998
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, STRAIGHT, TYPE 100R2
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
June 30, 1987
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, STRAIGHT, TYPE 100R2
The requirements for acquiring the fittings described herein shall consist of this specification and the latest issue of MIL-F-52525.
October 11, 1978
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, STRAIGHT, TYPE 100R2
A description is not available for this item.
Advertisement