NPFC - MIL-DTL-52525/1
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, STRAIGHT, TYPE 100R2
| Organization: | NPFC |
| Publication Date: | 30 June 1998 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-52525. The fittings described herein are for use with MIL-DTL-52471, type 100R2 double wire braid hose. TABLE II. Maximum operating pressures of fittings.
Hose I.D. PSI
--------------------
TABLE III. Over-tightening torque for swivel nut.
Tube O.D. Torque
inch pounds (in-lb)
--------------------
Document History