AENOR UNE-EN ISO 7668

Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO 7668:2018)

active, Most Current
Buy Now
Organization: AENOR
Publication Date: 13 June 2018
Status: active
Page Count: 20
ICS Code (Surface treatment): 25.220.20
ICS Code (Aluminium and aluminium alloys): 77.120.10

Document History

June 15, 2022
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85° (ISO 7668:2021)
A description is not available for this item.
AENOR UNE-EN ISO 7668
June 13, 2018
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO 7668:2018)
A description is not available for this item.
September 28, 2011
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO 7668:2010)
A description is not available for this item.
Advertisement