AENOR UNE-EN ISO 7668
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO 7668:2010)
inactive
Buy Now
| Organization: | AENOR |
| Publication Date: | 28 September 2011 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
Document History
June 15, 2022
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85° (ISO 7668:2021)
A description is not available for this item.
June 13, 2018
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO 7668:2018)
A description is not available for this item.
AENOR UNE-EN ISO 7668
September 28, 2011
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees (ISO 7668:2010)
A description is not available for this item.