TAPPI T 464
Water vapor transmission rate of paper and paperboard at high temperature and humidity
| Organization: | TAPPI |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 5 |
scope:
This method is for the gravimetric determination of the water vapor transmission rate (WVTR) of sheet materials at 37.8°C (100°F) with an atmosphere of 90% RH on one side and a desiccant on the other.
It is generally suitable for any material up to 3 mm (1/8 in.) thick, although it may be used with caution for thicker materials if the edges of the specimen are completely sealed.
For testing at other conditions see TAPPI T 448 "Water Vapor Transmission Rate of Paper and Paperboard at 23°C (73°F) and at 50% RH."
This test can be used for both creased and uncreased specimens. See TAPPI T 465 "Static Creasing of Paper for WVT Tests" or TAPPI UM 590 "Creasing of Paperboard for Water Vapor Transmission Rate (WVTR) Testing."
Document History