TAPPI - T 464 OM

Water vapor transmission rate of paper and paperboard at high temperature and humidity

active, Most Current
Organization: TAPPI
Publication Date: 1 January 2012
Status: active
Page Count: 5
scope:

This method is for the gravimetric determination of the water vapor transmission rate (WVTR) of sheet materials at 37.8°C (100°F) with an atmosphere of 90% RH on one side and a desiccant on the other.

It is generally suitable for any material up to 3 mm (1/8 in.) thick, although it may be used with caution for thicker materials if the edges of the specimen are completely sealed.

For testing at other conditions see TAPPI T 448 "Water Vapor Transmission Rate of Paper and Paperboard at 23°C (73°F) and at 50% RH."

This test can be used for both creased and uncreased specimens. See TAPPI T 465 "Static Creasing of Paper for WVT Tests" or TAPPI UM 590 "Creasing of Paperboard for Water Vapor Transmission Rate (WVTR) Testing."

Document History

T 464 OM
January 1, 2012
Water vapor transmission rate of paper and paperboard at high temperature and humidity
This method is for the gravimetric determination of the water vapor transmission rate (WVTR) of sheet materials at 37.8°C (100°F) with an atmosphere of 90% RH on one side and a desiccant on the...
January 1, 2012
Water vapor transmission rate of paper and paperboard at high temperature and humidity
This method is for the gravimetric determination of the water vapor transmission rate (WVTR) of sheet materials at 37.8°C (100°F) with an atmosphere of 90% RH on one side and a desiccant on the...
January 1, 2012
Water Vapor Transmission Rate of Paper and Paperboard at High Temperature and Humidity
This method is for the gravimetric determination of the water vapor transmission rate (WVTR) of sheet materials at 37.8°C (100°F) with an atmosphere of 90% RH on one side and a desiccant on the...
January 1, 2006
Water Vapor Transmission Rate of Paper and Paperboard at High Temperature and Humidity
A description is not available for this item.
January 1, 2001
Water Vapor Transmission Rate of Paper and Paperboard at High Temperature and Humidity
A description is not available for this item.
January 1, 1995
Water Vapor Transmission Rate of Paper and Paperboard at High Temperature and Humidity
A description is not available for this item.
Advertisement