GMNA - GMP.PVC.065
PVC – 65 Shore A, Weatherable, Integral Colored, Low Compression Set, Flexible Extrusion Compound
| Organization: | GMNA |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of an integrally colored, weather resistant, flexible, low compression set, Shore A 65 ± 5 hardness, pellet form poly(vinyl chloride) alloy, extrusion compound.
Note: The specification does not include color, gloss or finish requirements. Those requirements will be indicated on the engineering drawing.
Material Description.
Not applicable.
Symbol.
The material abbreviation according to ISO 11469 is >PVC<.
Typical Application.
Typical applications include the following: belt line seals.
Remarks.
Not applicable.
Document History