GMNA - GMP.PVC.065
PVC – 65 Shore A, Weatherable, Integral Colored, Low Compression Set, Flexible Extrusion Compound
| Organization: | GMNA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of an integrally colored, weather resistant, flexible, Shore A 65 + 5 hardness, pellet form poly(vinyl chloride) alloy, extrusion compound.
Note: This specification does not include color, gloss or finish requirements. Those requirements will be indicated on the engineering drawing.
Material Description. Not applicable.
Symbol. The material abbreviation according to ISO 11469 is PVC
Typical Application. Typical applications include the following: belt line seals.
Remarks. Not applicable
Document History