DS/EN IEC 60794-1-31

Optical fibre cables – Part 1-31: Generic specification – Optical cable elements – Optical fibre ribbon

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 July 2018
Status: active
Page Count: 17
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Fibres and cables): 33.180.10
scope:

IEC 60794-1-31:2018(E) which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with telecommunication equipment and devices employing similar techniques, in particular optical fibre cables in IEC 60794-2 for indoor use and in IEC 60794-3 for outdoor use. Detailed specifications for each application are given in IEC 60794-2 and IEC 60794-3. Keywords: optical fibre ribbons

Document History

August 30, 2021
Optical fibre cables – Part 1-31: Generic specification – Optical cable elements – Optical fibre ribbon
This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with...
DS/EN IEC 60794-1-31
July 9, 2018
Optical fibre cables – Part 1-31: Generic specification – Optical cable elements – Optical fibre ribbon
IEC 60794-1-31:2018(E) which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with...
Optical fibre cables – Part 1-31: Generic specification – Optical cable elements – Optical fibre ribbon
This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with...
Advertisement