DS/EN IEC 60794-1-31

Optical fibre cables – Part 1-31: Generic specification – Optical cable elements – Optical fibre ribbon

active, Most Current
Organization: DS
Publication Date: 30 August 2021
Status: active
Page Count: 24
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with telecommunication equipment and devices employing similar techniques, in particular optical fibre cables in IEC 60794-2 for indoor use, in IEC 60794-3 for outdoor use, IEC 60794-4 for self-supporting overhead use, IEC60794-5 for air blown use and IEC60794-6 for indoor/outdoor use. Detailed specification can be verified in documents of specification for each application such as IEC 60794-2 and IEC 60794-3.

Document History

DS/EN IEC 60794-1-31
August 30, 2021
Optical fibre cables – Part 1-31: Generic specification – Optical cable elements – Optical fibre ribbon
This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with...
July 9, 2018
Optical fibre cables – Part 1-31: Generic specification – Optical cable elements – Optical fibre ribbon
IEC 60794-1-31:2018(E) which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with...
Optical fibre cables – Part 1-31: Generic specification – Optical cable elements – Optical fibre ribbon
This part of IEC 60794, which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with...
Advertisement