ISO 16845-2
Road vehicles - Controller area network (CAN) conformance test plan - Part 2: High-speed medium access unit - Conformance test plan
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 96 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This document specifies the conformance test plan for the CAN physical layer as standardized in ISO 11898-2:2016. It specifies static and dynamic tests. The dynamic tests includes the test cases for the partly implemented Classical CAN protocol and CAN FD protocol as standardized in ISO 11898-1:2015. The static tests describe the data to be given in datasheets.
Document History
ISO 16845-2
July 1, 2018
Road vehicles - Controller area network (CAN) conformance test plan - Part 2: High-speed medium access unit - Conformance test plan
This document specifies the conformance test plan for the CAN physical layer as standardized in ISO 11898-2:2016. It specifies static and dynamic tests. The dynamic tests includes the test cases for...
November 1, 2014
Road vehicles - Controller area network (CAN) - Conformance test plan - Part 2: High-speed medium access unit with selective wake-up functionality
This part of ISO 16845 establishes test cases and test requirements to realize a test plan verifying if the CAN transceiver with implemented selective wake-up functions conform to the specified...