ISO 16845-2

Road vehicles - Controller area network (CAN) - Conformance test plan - Part 2: High-speed medium access unit with selective wake-up functionality

inactive
Buy Now
Organization: ISO
Publication Date: 1 November 2014
Status: inactive
Page Count: 112
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 16845 establishes test cases and test requirements to realize a test plan verifying if the CAN transceiver with implemented selective wake-up functions conform to the specified functionalities referenced in ISO 11898-6. The kind of testing defined in this part of ISO 16845 is named as conformance testing.

Document History

July 1, 2018
Road vehicles - Controller area network (CAN) conformance test plan - Part 2: High-speed medium access unit - Conformance test plan
This document specifies the conformance test plan for the CAN physical layer as standardized in ISO 11898-2:2016. It specifies static and dynamic tests. The dynamic tests includes the test cases for...
ISO 16845-2
November 1, 2014
Road vehicles - Controller area network (CAN) - Conformance test plan - Part 2: High-speed medium access unit with selective wake-up functionality
This part of ISO 16845 establishes test cases and test requirements to realize a test plan verifying if the CAN transceiver with implemented selective wake-up functions conform to the specified...

References

Advertisement