DIN EN 14423/A2

Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German and English version EN 14423:2013+A1:2016/prA2:2018

inactive
Organization: DIN
Publication Date: 1 August 2018
Status: inactive
Page Count: 9
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

November 1, 2019
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar (includes Amendment :2019)
A description is not available for this item.
DIN EN 14423/A2
August 1, 2018
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German and English version EN 14423:2013+A1:2016/prA2:2018
A description is not available for this item.
December 1, 2016
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar (includes Amendment :2016)
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers...
February 1, 2016
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German and English version EN 14423:2013/prA1:2016
A description is not available for this item.
September 1, 2013
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers...
February 1, 2005
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
A description is not available for this item.
Advertisement