DIN EN 14423
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers assemblies up to a maximum working pressure of 18 bar1) (corresponding to a saturated steam temperature of 210 °C).
1) 1 bar = 0,1 MPa.
Document History
November 1, 2019
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar (includes Amendment :2019)
A description is not available for this item.
August 1, 2018
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German and English version EN 14423:2013+A1:2016/prA2:2018
A description is not available for this item.
December 1, 2016
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar (includes Amendment :2016)
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers...
February 1, 2016
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar; German and English version EN 14423:2013/prA1:2016
A description is not available for this item.
DIN EN 14423
September 1, 2013
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
This European Standard specifies the design, materials and dimensions of fittings for clamp type coupling assemblies for use with nominal sizes DN 15 to DN 50 steam and hot water hoses. It covers...
February 1, 2005
Clamp type coupling assemblies for use with steam hoses rated for pressures up to 18 bar
A description is not available for this item.