DIN ISO 15242-2
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface (ISO 15242-2:2015)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This part of ISO 15242 specifies vibration measuring methods for single-row and double-row radial ball bearings, with a contact angle up to and including 45°.
It covers radial ball bearings with cylindrical bore and outside surface, except bearings with filling slots and three- and four-point-contact ball bearings
Document History
DIN ISO 15242-2
August 1, 2018
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface (ISO 15242-2:2015)
This part of ISO 15242 specifies vibration measuring methods for single-row and double-row radial ball bearings, with a contact angle up to and including 45°.
It covers radial ball bearings with...
September 1, 2017
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface (ISO 15242-2:2015); Text in German and English
A description is not available for this item.
June 1, 2014
Rolling bearings - Measuring methods for vibration - Part 2: Radial ball bearings with cylindrical bore and outside surface (ISO 15242-2:2004 + Cor. 1:2010)
This part of ISO 15242 specifies vibration measuring methods for single-row and double-row radial ball bearings, with a contact angle up to and including 45°, under established test conditions.
It...