DIN EN ISO 5178
Destructive tests on welds in metallic materials - Longitudinal tensile test on weld metal in fusion welded joints (ISO/DIS 5178:2018); German and English version prEN ISO 5178:2018
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2018 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Welded joints and welds): | 25.160.40 |
Document History
May 1, 2019
Destructive tests on welds in metallic materials - Longitudinal tensile test on weld metal in fusion welded joints (ISO 5178:2019)
A description is not available for this item.
DIN EN ISO 5178
August 1, 2018
Destructive tests on welds in metallic materials - Longitudinal tensile test on weld metal in fusion welded joints (ISO/DIS 5178:2018); German and English version prEN ISO 5178:2018
A description is not available for this item.
May 1, 2011
Destructive tests on welds in metallic materials - Longitudinal tensile test on weld metal in fusion welded joints (ISO 5178:2001)
This International Standard specifies the sizes of test specimens and the test procedure for carrying out longitudinal tensile tests on cylindrical test specimens in order to determine the mechanical...